DIODE GEN PURP 200V 200MA UMD2 Product overview: BAS21VMFHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21VMFHTE-17 can be used for catalog matching and distributor lookup.
Win Source Part Number: 958931-BAS21VMFHTE-1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Alternative Parts (Cross-Reference): BAS21VMFHTE-17BAS21V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: BAS21VMFHTE-17DKR,BA
Base Product Number: BAS21
Diode Standard 200V 200mA (DC) Surface Mount UMD2
Diode Standard 200V 200mA (DC) Surface Mount UMD2
Diode Standard 200V 200mA (DC) Surface Mount UMD2
DIODE GEN PURP 200V 200MA UMD2
DIODE, AEC-Q101, 0.2A, 250V, SOD-323; Diode Configuration:Single
Integrated Circuits (ICs) - Diodes - Switching Diode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Diodes | Diodes |
| Product Number | 280-BAS21VMFHTE-17 | 958931-BAS21VMFHTE-17 | BAS21VMFHTE-17DKR-ND | BAS21VMFHTE-17 | 27AC0732 | BAS21VMFHTE-17 |
| Product Name | 200V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Single Diodes | Diode, Aec-Q101, 0.2A, 250V, Sod-323; Diode Configuration Rohm | Integrated Circuits (ICs) - Diodes - Switching Diode |
| Package | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | ||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |