ROHM Semiconductor USA, LLC 2A/1A Fixed Output LDO Regulators with Shutdown Switch BA90DD0WT

Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet
Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A/1A Fixed Output LDO Regulators with Shutdown Switch - BA90DD0WT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2A/1A Fixed Output LDO Regulators with Shutdown Switch
BA90DD0WT
2A/1A Fixed Output LDO Regulators with Shutdown Switch BA90DD0WT
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
2A 9V, Fixed Output, High-Accuracy LDO Regulator with Shutdown Switch - BA90DD0WT - ROHM Semiconductor GmbH
Willich, Germany
2A 9V, Fixed Output, High-Accuracy LDO Regulator with Shutdown Switch
BA90DD0WT
2A 9V, Fixed Output, High-Accuracy LDO Regulator with Shutdown Switch BA90DD0WT
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA90DD0WT - 049205-BA90DD0WT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA90DD0WT
049205-BA90DD0WT
PMIC - PMIC - Voltage Regulators - Linear - BA90DD0WT 049205-BA90DD0WT
Manufacturer: Rohm Semiconductor Win Source Part Number: 049205-BA90DD0WT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 2A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Output Voltage: 9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Full-Pak Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 0.7V @ 2A Operating Supply Current: 120μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049205-BA90DD0WT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 2A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5 Full-Pak
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 0.7V @ 2A
Operating Supply Current: 120μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
9V 2A TO220 Voltage Regulator IC
776-BA90DD0WT
9V 2A TO220 Voltage Regulator IC 776-BA90DD0WT
IC REG LINEAR 9V 2A TO220-5 Product overview: BA90DD0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA90DD0WT can be used for catalog matching and distributor lookup.

IC REG LINEAR 9V 2A TO220-5 Product overview: BA90DD0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA90DD0WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - BA90DD0WT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA90DD0WT
PMIC - Voltage Regulators - Linear BA90DD0WT
IC REG LINEAR 9V 2A TO220-5

IC REG LINEAR 9V 2A TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA90DD0WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA90DD0WT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA90DD0WT
IC REG LINEAR 9V 2A TO220-5

IC REG LINEAR 9V 2A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA90DD0WT
LDO Voltage Regulators BA90DD0WT
LDO Voltage Regulators LDO REG 9V 2A 5PIN

LDO Voltage Regulators LDO REG 9V 2A 5PIN

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number BA90DD0WT BA90DD0WT 049205-BA90DD0WT 776-BA90DD0WT BA90DD0WT BA90DD0WT BA90DD0WT
Product Name 2A/1A Fixed Output LDO Regulators with Shutdown Switch 2A 9V, Fixed Output, High-Accuracy LDO Regulator with Shutdown Switch PMIC - PMIC - Voltage Regulators - Linear - BA90DD0WT 9V 2A TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout
Package Type TO-220; Other; TO220FP-5 TO-220; Other; TO220FP-5 TO-220; Other; TO-220-5 Full-Pak Other; Tube
Output Voltage 9 volts 9 volts 9 volts 9 volts 9 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
VIN 3 to 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data