ROHM Co., Ltd. Interface - Interface - Telecom - BA8206F BA8206F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151228-BA8206F Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151228-BA8206F Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BA8206F - 1151228-BA8206F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BA8206F
1151228-BA8206F
Interface - Interface - Telecom - BA8206F 1151228-BA8206F
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151228-BA8206F Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151228-BA8206F
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - BA8206F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BA8206F
Integrated Circuits (ICs) - Interface - Telecom BA8206F
Integrated Circuits (ICs) - Interface - Telecom

Integrated Circuits (ICs) - Interface - Telecom

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1151228-BA8206F BA8206F
Product Name Interface - Interface - Telecom - BA8206F Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3206-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM6926ABT1 - 128966-ADM6926ABT1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers