ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BA7818FP-E2 BA7818FP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 912768-BA7818FP-E2 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: BA7818 Categories: Integrated Circuits (ICs) Case / Package: TO-252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BA7818FP-E2TR, BA7818FP-E2CT, BA7818FP-E2DKR, BA7818FPE2
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 912768-BA7818FP-E2 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: BA7818 Categories: Integrated Circuits (ICs) Case / Package: TO-252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BA7818FP-E2TR, BA7818FP-E2CT, BA7818FP-E2DKR, BA7818FPE2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BA7818FP-E2 - 912768-BA7818FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA7818FP-E2
912768-BA7818FP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA7818FP-E2 912768-BA7818FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 912768-BA7818FP-E2 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: BA7818 Categories: Integrated Circuits (ICs) Case / Package: TO-252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BA7818FP-E2TR, BA7818FP-E2CT, BA7818FP-E2DKR, BA7818FPE2

Manufacturer: Rohm Semiconductor
Win Source Part Number: 912768-BA7818FP-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA7818
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BA7818FP-E2TR, BA7818FP-E2CT, BA7818FP-E2DKR, BA7818FPE2

Buy Now Datasheet
Singapore, Singapore
18V 1A TO252 Voltage Regulator IC
776-BA7818FP-E2
18V 1A TO252 Voltage Regulator IC 776-BA7818FP-E2
IC REG LINEAR 18V 1A TO252-3 Product overview: BA7818FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7818FP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 18V 1A TO252-3 Product overview: BA7818FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7818FP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
BA7818FP-E2
Linear Voltage Regulators BA7818FP-E2
Linear Voltage Regulators STANDARD REG POS 18V 1A

Linear Voltage Regulators STANDARD REG POS 18V 1A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BA7818FP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA7818FP-E2
PMIC - Voltage Regulators - Linear BA7818FP-E2
IC REG LINEAR 18V 1A TO252-3

IC REG LINEAR 18V 1A TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA7818FP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA7818FP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA7818FP-E2
IC REG LINEAR 18V 1A TO252-3

IC REG LINEAR 18V 1A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 912768-BA7818FP-E2 776-BA7818FP-E2 BA7818FP-E2 BA7818FP-E2 BA7818FP-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BA7818FP-E2 18V 1A TO252 Voltage Regulator IC Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; TO-252-3 Other; Tape & Reel (TR) DPAK
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed
Output Voltage 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-2 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
Voltage Regulators - 2222800 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details