LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BA7657F-E2 BA7657F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010840-BA7657F-E2 Packaging: Reel - TR Features: I2C Applications: Video Number of Channels: 5 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Max On Resistance: 400 Ohm Case / Package: 24-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010840-BA7657F-E2 Packaging: Reel - TR Features: I2C Applications: Video Number of Channels: 5 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Max On Resistance: 400 Ohm Case / Package: 24-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7657F-E2 - 010840-BA7657F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7657F-E2
010840-BA7657F-E2
Interface - Interface - Analog Switches - Special Purpose - BA7657F-E2 010840-BA7657F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010840-BA7657F-E2 Packaging: Reel - TR Features: I2C Applications: Video Number of Channels: 5 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Max On Resistance: 400 Ohm Case / Package: 24-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010840-BA7657F-E2
Packaging: Reel - TR
Features: I2C
Applications: Video
Number of Channels: 5
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 75°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 24-SOP
Single Supply Voltage (V+): 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BA7657F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BA7657F-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BA7657F-E2
IC VIDEO SIGNAL SWITCHERS 24SOP

IC VIDEO SIGNAL SWITCHERS 24SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 010840-BA7657F-E2 BA7657F-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7657F-E2 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Telecom - SI3056-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology DSP, Serial
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
Interface - Controllers - ADM6992KX-AB-T-1 - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; 64-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details