LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BA7654F-E2 BA7654F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010839-BA7654F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010839-BA7654F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7654F-E2 - 010839-BA7654F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7654F-E2
010839-BA7654F-E2
Interface - Interface - Analog Switches - Special Purpose - BA7654F-E2 010839-BA7654F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010839-BA7654F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010839-BA7654F-E2
Packaging: Reel - TR
Applications: Video
Number of Channels: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 8-SOP
Single Supply Voltage (V+): 4 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BA7654F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BA7654F-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BA7654F-E2
IC VIDEO SIGNAL SWITCHERS 8SOP

IC VIDEO SIGNAL SWITCHERS 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 010839-BA7654F-E2 BA7654F-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7654F-E2 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907391 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Octal buffer/line driver; 3-state - 74AHC541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details