LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BA7653AFV-E2 BA7653AFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010837-BA7653AFV-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 8-SSOPB Single Supply Voltage (V+): 4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010837-BA7653AFV-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 8-SSOPB Single Supply Voltage (V+): 4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7653AFV-E2 - 010837-BA7653AFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7653AFV-E2
010837-BA7653AFV-E2
Interface - Interface - Analog Switches - Special Purpose - BA7653AFV-E2 010837-BA7653AFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010837-BA7653AFV-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 8-SSOPB Single Supply Voltage (V+): 4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010837-BA7653AFV-E2
Packaging: Reel - TR
Applications: Video
Number of Channels: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 8-SSOPB
Single Supply Voltage (V+): 4 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BA7653AFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BA7653AFV-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BA7653AFV-E2
IC VIDEO SIGNAL SWITCHERS 8SOP

IC VIDEO SIGNAL SWITCHERS 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 010837-BA7653AFV-E2 BA7653AFV-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7653AFV-E2 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
20-bit buffer/line driver, non-inverting; 3-state - 74ALVCH16827DGG,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers