LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BA7649AF-E2 BA7649AF-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010836-BA7649AF-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 14-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010836-BA7649AF-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 14-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7649AF-E2 - 010836-BA7649AF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7649AF-E2
010836-BA7649AF-E2
Interface - Interface - Analog Switches - Special Purpose - BA7649AF-E2 010836-BA7649AF-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010836-BA7649AF-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 14-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010836-BA7649AF-E2
Packaging: Reel - TR
Applications: Video
Number of Channels: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 14-SOP
Single Supply Voltage (V+): 4.5 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 010836-BA7649AF-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7649AF-E2
Operating Temperature -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers