LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BA7626F-E2 BA7626F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010835-BA7626F-E2 Packaging: Reel - TR Features: Buffered Applications: Video Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010835-BA7626F-E2 Packaging: Reel - TR Features: Buffered Applications: Video Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7626F-E2 - 010835-BA7626F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7626F-E2
010835-BA7626F-E2
Interface - Interface - Analog Switches - Special Purpose - BA7626F-E2 010835-BA7626F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010835-BA7626F-E2 Packaging: Reel - TR Features: Buffered Applications: Video Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010835-BA7626F-E2
Packaging: Reel - TR
Features: Buffered
Applications: Video
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C (TA)
Case / Package: 16-SOP
Single Supply Voltage (V+): 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BA7626F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BA7626F-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BA7626F-E2
IC VIDEO SIGNAL SWITCHERS 16SOP

IC VIDEO SIGNAL SWITCHERS 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 010835-BA7626F-E2 BA7626F-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7626F-E2 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD71023CS - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
View Details
Power Switch ICs - 1826880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn2020
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers