LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BA7612F-E2 BA7612F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010832-BA7612F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010832-BA7612F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7612F-E2 - 010832-BA7612F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7612F-E2
010832-BA7612F-E2
Interface - Interface - Analog Switches - Special Purpose - BA7612F-E2 010832-BA7612F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010832-BA7612F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010832-BA7612F-E2
Packaging: Reel - TR
Applications: Video
Number of Channels: 3
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 8-SOP
Single Supply Voltage (V+): 4.5 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BA7612F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BA7612F-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BA7612F-E2
IC SWITCHER VIDEO SIGNAL SOP8 TR

IC SWITCHER VIDEO SIGNAL SOP8 TR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 010832-BA7612F-E2 BA7612F-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7612F-E2 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details