ROHM Semiconductor USA, LLC Interface - Interface - Analog Switches - Special Purpose - BA7611AF BA7611AF

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049188-BA7611AF Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049188-BA7611AF Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7611AF - 049188-BA7611AF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7611AF
049188-BA7611AF
Interface - Interface - Analog Switches - Special Purpose - BA7611AF 049188-BA7611AF
Manufacturer: Rohm Semiconductor Win Source Part Number: 049188-BA7611AF Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049188-BA7611AF
Packaging: Reel - TR
Applications: Video
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 8-SOP
Single Supply Voltage (V+): 4.5 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 049188-BA7611AF
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7611AF
Operating Temperature -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914807 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Octal bus transceiver; 3-state - 74AHC245D,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
5 suppliers
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers