LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BA7611AF-E2 BA7611AF-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049189-BA7611AF-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049189-BA7611AF-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7611AF-E2 - 049189-BA7611AF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7611AF-E2
049189-BA7611AF-E2
Interface - Interface - Analog Switches - Special Purpose - BA7611AF-E2 049189-BA7611AF-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049189-BA7611AF-E2 Packaging: Reel - TR Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-SOP Single Supply Voltage (V+): 4.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049189-BA7611AF-E2
Packaging: Reel - TR
Applications: Video
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 8-SOP
Single Supply Voltage (V+): 4.5 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BA7611AF-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BA7611AF-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BA7611AF-E2
IC VIDEO SIGNAL SWITCHER SOP

IC VIDEO SIGNAL SWITCHER SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 049189-BA7611AF-E2 BA7611AF-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7611AF-E2 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3208-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers
DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Line Interface ICs - 1907344 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details