ROHM Co., Ltd. Interface - Interface - Analog Switches - Special Purpose - BA7607F BA7607F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049186-BA7607F Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049186-BA7607F Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7607F - 049186-BA7607F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7607F
049186-BA7607F
Interface - Interface - Analog Switches - Special Purpose - BA7607F 049186-BA7607F
Manufacturer: Rohm Semiconductor Win Source Part Number: 049186-BA7607F Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049186-BA7607F
Packaging: Reel - TR
Applications: Video
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Single Supply Voltage (V+): 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 049186-BA7607F
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7607F
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details