LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BA7606FS-E2 BA7606FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010830-BA7606FS-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOPA Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010830-BA7606FS-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOPA Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7606FS-E2 - 010830-BA7606FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7606FS-E2
010830-BA7606FS-E2
Interface - Interface - Analog Switches - Special Purpose - BA7606FS-E2 010830-BA7606FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010830-BA7606FS-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOPA Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010830-BA7606FS-E2
Packaging: Reel - TR
Applications: Video
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOPA
Single Supply Voltage (V+): 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BA7606FS-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BA7606FS-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BA7606FS-E2
IC VIDEO SIGNAL SWITCHERS 16SSOP

IC VIDEO SIGNAL SWITCHERS 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 010830-BA7606FS-E2 BA7606FS-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7606FS-E2 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 722-SI2400-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
 - 26LS32/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details