LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BA7606F-E2 BA7606F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010829-BA7606F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010829-BA7606F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7606F-E2 - 010829-BA7606F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7606F-E2
010829-BA7606F-E2
Interface - Interface - Analog Switches - Special Purpose - BA7606F-E2 010829-BA7606F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010829-BA7606F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010829-BA7606F-E2
Packaging: Reel - TR
Applications: Video
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Single Supply Voltage (V+): 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BA7606F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BA7606F-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BA7606F-E2
IC VIDEO SIGNAL SWITCHERS 16SOP

IC VIDEO SIGNAL SWITCHERS 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 010829-BA7606F-E2 BA7606F-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7606F-E2 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
 - 2914DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details