ROHM Co., Ltd. Interface - Interface - Analog Switches - Special Purpose - BA7603F-E2 BA7603F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010828-BA7603F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010828-BA7603F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BA7603F-E2 - 010828-BA7603F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BA7603F-E2
010828-BA7603F-E2
Interface - Interface - Analog Switches - Special Purpose - BA7603F-E2 010828-BA7603F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010828-BA7603F-E2 Packaging: Reel - TR Applications: Video Number of Channels: 3 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP Single Supply Voltage (V+): 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010828-BA7603F-E2
Packaging: Reel - TR
Applications: Video
Number of Channels: 3
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Single Supply Voltage (V+): 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BA7603F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BA7603F-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BA7603F-E2
IC VIDEO SIGNAL SWITCHERS 16SOP

IC VIDEO SIGNAL SWITCHERS 16SOP

Supplier's Site
Analog Switches - Special Purpose - BA7603F-E2 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
BA7603F-E2
Analog Switches - Special Purpose BA7603F-E2
IC VIDEO SIGNAL SWITCHERS 16SOP

IC VIDEO SIGNAL SWITCHERS 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 010828-BA7603F-E2 BA7603F-E2 BA7603F-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BA7603F-E2 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - AD9846AJSTZ - 910095-AD9846AJSTZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers
Power Switch ICs - 1901291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details