ROHM Semiconductor USA, LLC Programmable Timers and Oscillators BA7082F-E2

Description
VCO IC 60MHz 16-SOP
Request a Quote Datasheet
Description
VCO IC 60MHz 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - BA7082F-E2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
BA7082F-E2-ND
Programmable Timers and Oscillators BA7082F-E2-ND
VCO IC 60MHz 16-SOP

VCO IC 60MHz 16-SOP

Buy Now Datasheet
Singapore, Singapore
60MHZ Clock and Timing IC
689-BA7082F-E2
60MHZ Clock and Timing IC 689-BA7082F-E2
IC OSC VCO 60MHZ 16SOIC Product overview: BA7082F-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 60MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-BA7082F-E2 can be used for catalog matching and distributor lookup.

IC OSC VCO 60MHZ 16SOIC Product overview: BA7082F-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 60MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-BA7082F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - BA7082F-E2
200321-BA7082F-E2
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - BA7082F-E2 200321-BA7082F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 200321-BA7082F-E2 Packaging: Reel - TR Type: VCO Mounting: Surface Mount Frequency: 60MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14.5mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200321-BA7082F-E2
Packaging: Reel - TR
Type: VCO
Mounting: Surface Mount
Frequency: 60MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Case / Package: 16-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 14.5mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number BA7082F-E2-ND 689-BA7082F-E2 200321-BA7082F-E2
Product Name Programmable Timers and Oscillators 60MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - BA7082F-E2
Package Type Surface Mount; SOIC; "16-SOIC (0.173"", 4.40mm Width)" Tape & Reel (TR) Surface Mount; 16-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - MD8284A/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver; Clock Generator
Package Type DIP
View Details
5 suppliers
Timer Circuits - 8234043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details