Manufacturer: Rohm Semiconductor
Win Source Part Number: 091195-BA7071F-E2
Packaging: Reel - TR
Type: Synchronous Separator
Applications: On-Screen Displays
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-SOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC VIDEO SYNC SEPARATOR 8SOP Product overview: BA7071F-E2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BA7071F-E2 can be used for catalog matching and distributor lookup.
IC VIDEO SYNC SEPARATOR 8SOP
IC VIDEO SYNC SEPARATOR 8SOP
Video Separator IC NTSC 8-SOP Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 091195-BA7071F-E2 | 684-BA7071F-E2 | BA7071F-E2 | BA7071F-E2 | BA7071F-E2 |
| Product Name | Linear - Linear - Video Processing - BA7071F-E2 | Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |