ROHM Co., Ltd. SSOP Motor Driver IC BA6254FS

Description
IC MOTOR DRIVER PAR 16-SSOP Product overview: BA6254FS from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6254FS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER PAR 16-SSOP Product overview: BA6254FS from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6254FS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Motor Driver IC - 744-BA6254FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Motor Driver IC
744-BA6254FS
SSOP Motor Driver IC 744-BA6254FS
IC MOTOR DRIVER PAR 16-SSOP Product overview: BA6254FS from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6254FS can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 16-SSOP Product overview: BA6254FS from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6254FS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - BA6254FS - 049164-BA6254FS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BA6254FS
049164-BA6254FS
PMIC - PMIC - Motor Drivers, Controllers - BA6254FS 049164-BA6254FS
Manufacturer: Rohm Semiconductor Win Source Part Number: 049164-BA6254FS Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: -20 V to -6 V Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 16-SSOPA Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: -20 V to -6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049164-BA6254FS
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: -20 V to -6 V
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-SSOPA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: -20 V to -6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-BA6254FS 049164-BA6254FS
Product Name SSOP Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - BA6254FS
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Controller Kit, Eight-Axis - 8742-8-KIT - Newport MKS
Specs
Axes 8.0
Communication Ethernet; USB
Operating Temperature 0 to 65 C (32 to 149 F)
View Details
End position controller - SPC11-MTS-AIF - Festo Corporation
Specs
Communication 15-pin SUB-D Plug
Operating Temperature 0 to 50 C (32 to 122 F)
View Details