The Sigma-5 SERVOPACK is a servo amplifier for applications requiring high dynamic performance, with a 1.6 kHz bandwidth and settling times as low as 4 ms. It features tuningless operation for immediate setup, advanced autotuning to optimize gain and filter parameters, and enhanced vibration suppression for smoother motion and reduced machining errors. Setup is streamlined via SigmaWin+ software with a wizard, wiring verification, and high-resolution tracing at 125 ms sample intervals. The unit supports load inertia mismatches up to 20:1 and is designed for use with Yaskawa servo motors in industrial automation.
10W to 55kW, 1.6 kHz Bandwidth
The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements.
Features
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | SGDV-R70A01A |
| Product Name | SGDV Sigma-5 Servo Amplifier |
| Axes | 1.0 |
| Motor / System | Linear |
| Product | Multi-Axis |
| PC-Based Bus | RS422; USB |
| Configuration | Stand Alone; Panel Mount; DIN Rail |