Manufacturer: Rohm Semiconductor
Win Source Part Number: 1021980-BA6235F-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-SOP
Purpose: Controller - Speed
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Motor / Motion / Ignition Controllers & Drivers IC ELEC GOVERNOR 3V 8PIN Product overview: BA6235F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6235F-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 1.8V-5V 8SOP
IC MOTOR DRIVER 1.8V-5V 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1021980-BA6235F-E2 | BA6235F-E2-ND | 744-BA6235F-E2 | BA6235F-E2 | BA6235F-E2 | BA6235F-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BA6235F-E2 | Motor Drivers, Controllers | 3V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |