Infineon Technologies AG Motor Driver, -40 To 125Deg C; Motor Type Infineon TLE9201SGAUMA1

Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:DSO; No. of Pins:12Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:DSO; No. of Pins:12Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 125Deg C; Motor Type Infineon - 13AC0840 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125Deg C; Motor Type Infineon
13AC0840
Motor Driver, -40 To 125Deg C; Motor Type Infineon 13AC0840
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:DSO; No. of Pins:12Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Operating Temperature Min:-40°C RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:DSO; No. of Pins:12Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 13AC0840
Product Name Motor Driver, -40 To 125Deg C; Motor Type Infineon
Motor / System DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 9211353 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 36 volts
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details