ROHM Semiconductor USA, LLC 3V Motor Driver IC BA6235

Description
IC MOTOR CONTROLLER 3V 8-SOP Product overview: BA6235 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6235 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR CONTROLLER 3V 8-SOP Product overview: BA6235 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6235 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V Motor Driver IC - 744-BA6235 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Motor Driver IC
744-BA6235
3V Motor Driver IC 744-BA6235
IC MOTOR CONTROLLER 3V 8-SOP Product overview: BA6235 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6235 can be used for catalog matching and distributor lookup.

IC MOTOR CONTROLLER 3V 8-SOP Product overview: BA6235 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - BA6235 - 049162-BA6235 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BA6235
049162-BA6235
PMIC - PMIC - Motor Drivers, Controllers - BA6235 049162-BA6235
Manufacturer: Rohm Semiconductor Win Source Part Number: 049162-BA6235 Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-SOP Purpose: Controller - Speed Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049162-BA6235
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-SOP
Purpose: Controller - Speed
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-BA6235 049162-BA6235
Product Name 3V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - BA6235
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products