Manufacturer: Rohm Semiconductor
Win Source Part Number: 049112-BA3430FS-E2
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 24-SSOPA
Dimension: 24-SOP (0.213", 5.40mm Width)
Supply Voltage - Operating: 7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STEREO 24SSOP Product overview: BA3430FS-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3430FS-E2 can be used for catalog matching and distributor lookup.
Audio Amplifiers STEREO PRE AMP WMUTE CIRC 24PIN
Amplifier IC 2-Channel (Stereo) Class AB 24-SSOP-A
IC AMP CLASS AB STEREO 24SSOP
IC AMP CLASS AB STEREO 24SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 049112-BA3430FS-E2 | 742-BA3430FS-E2 | BA3430FS-E2 | BA3430FS-E2 | BA3430FS-E2 | BA3430FS-E2 |
| Product Name | Linear - Linear - Amplifiers - Audio - BA3430FS-E2 | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 7 to 18 volts | 7 to 18 volts | 18 to 7 volts | |||
| Operating Temperature | -30 to 80 C (-22 to 176 F) | -30 C (-22 F) | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) | |
| Operation Class | Class A; Class AB | Class AB |