IC AMP CLASS AB STEREO 8SOP Product overview: BA3121F-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3121F-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010777-BA3121F-E2
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Family Name: BA3121
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.173", 4.40mm Width)
Supply Voltage - Operating: 4 V to 18 V
Alternative Parts (Cross-Reference): NJM#2794RB2-TE1 ; NJM#2794RB2-TE2; NJM2794V; NJM2794RB2-TE1;
Introduction Date: January 18, 1999
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IC AMP CLASS AB STEREO 8SOP
Amplifier IC 2-Channel (Stereo) Class AB 8-SOP
IC AMP CLASS AB STEREO 8SOP
Audio Amplifiers AUDIO ISOLATION AMP
IC AMP CLASS AB STEREO 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 742-BA3121F-E2 | 010777-BA3121F-E2 | BA3121F-E2 | BA3121F-E2 | BA3121F-E2 | BA3121F-E2 | BA3121F-E2 |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - BA3121F-E2 | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 12 volts | 4 to 18 volts | 4 to 18 volts | 18 to 4 volts | |||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SOP; 8-SOP | SOIC; 8-SOIC (0.173\", 4.40mm Width) | Surface Mount |