ROHM Semiconductor USA, LLC Comparators BA2903SF-E2

Description
Comparator General Purpose Open Collector 8-SOP
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - BA2903SF-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BA2903SF-E2TR-ND
Comparators BA2903SF-E2TR-ND
Comparator General Purpose Open Collector 8-SOP

Comparator General Purpose Open Collector 8-SOP

Buy Now Datasheet
Comparators - BA2903SF-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BA2903SF-E2CT-ND
Comparators BA2903SF-E2CT-ND
Comparator General Purpose Open Collector 8-SOP

Comparator General Purpose Open Collector 8-SOP

Buy Now Datasheet
Comparators - BA2903SF-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector 8-SOP

Comparator General Purpose Open Collector 8-SOP

Buy Now Datasheet
Linear - Linear - Comparators - BA2903SF-E2 - BA2903SF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA2903SF-E2
BA2903SF-E2
Linear - Linear - Comparators - BA2903SF-E2 BA2903SF-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010769-BA2903SF-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010769-BA2903SF-E2
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA2903SF-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA2903SF-E2
Integrated Circuits (ICs) - Linear - Comparators BA2903SF-E2
IC COMPARATOR 2 GEN PUR 8SOP

IC COMPARATOR 2 GEN PUR 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BA2903SF-E2TR-ND BA2903SF-E2 BA2903SF-E2
Product Name Comparators Linear - Linear - Comparators - BA2903SF-E2 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT521SC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85MTE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
8-Bit Identity Comparator - 74FCT521ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
3 suppliers