ROHM Semiconductor USA, LLC Comparators BA2903FVM-TR

Description
Comparator General Purpose Open Collector 8-MSOP
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - BA2903FVMDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BA2903FVMDKR-ND
Comparators BA2903FVMDKR-ND
Comparator General Purpose Open Collector 8-MSOP

Comparator General Purpose Open Collector 8-MSOP

Buy Now Datasheet
Comparators - BA2903FVMTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BA2903FVMTR-ND
Comparators BA2903FVMTR-ND
Comparator General Purpose Open Collector 8-MSOP

Comparator General Purpose Open Collector 8-MSOP

Buy Now Datasheet
Comparators - BA2903FVMCT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BA2903FVMCT-ND
Comparators BA2903FVMCT-ND
Comparator General Purpose Open Collector 8-MSOP

Comparator General Purpose Open Collector 8-MSOP

Buy Now Datasheet
Linear - Linear - Comparators - BA2903FVM-TR - BA2903FVM-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA2903FVM-TR
BA2903FVM-TR
Linear - Linear - Comparators - BA2903FVM-TR BA2903FVM-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 010768-BA2903FVM-TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010768-BA2903FVM-TR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA2903FVM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA2903FVM-TR
Integrated Circuits (ICs) - Linear - Comparators BA2903FVM-TR
IC COMPARATOR 2 GEN PUR 8MSOP

IC COMPARATOR 2 GEN PUR 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BA2903FVMDKR-ND BA2903FVM-TR BA2903FVM-TR
Product Name Comparators Linear - Linear - Comparators - BA2903FVM-TR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details