FIXED OUTPUT VOLTAGE NOM.:15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:17.5V; INPUT VOLTAGE MAX:30V; PRODUCT RANGE:7815 VOLTAGE REGULATORS; OUTPUT CURRENT:1A; OUTPUT TYPE:FIXED; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 38858728 |
| Product Name | Power Supply/Voltage Converter PC Board Mount |