ROHM Semiconductor USA, LLC Linear Reg, Fixed, 8V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm BA17808FP-E2

Description
LINEAR REG, FIXED, 8V, 1A, TO-252-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:23V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR REG, FIXED, 8V, 1A, TO-252-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:23V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Reg, Fixed, 8V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm - 08X1209 - Newark, An Avnet Company
Chicago, IL, United States
Linear Reg, Fixed, 8V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm
08X1209
Linear Reg, Fixed, 8V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm 08X1209
LINEAR REG, FIXED, 8V, 1A, TO-252-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:23V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR REG, FIXED, 8V, 1A, TO-252-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:23V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1209
Product Name Linear Reg, Fixed, 8V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm
Input Voltage 10.5 to 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details