ROHM Semiconductor USA, LLC Power Supply/Voltage Converter PC Board Mount BA17805T

Description
IC, LINEAR REG, 1A, 5V, TO220, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:7.5V, INPUT VOLTAGE MAX:25V, PRODUCT RANGE:7805 VOLTAGE REGULATORS, OUTPUT CURRENT:1A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LINEAR REG, 1A, 5V, TO220, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:7.5V, INPUT VOLTAGE MAX:25V, PRODUCT RANGE:7805 VOLTAGE REGULATORS, OUTPUT CURRENT:1A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 38858724 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
38858724
Power Supply/Voltage Converter PC Board Mount 38858724
IC, LINEAR REG, 1A, 5V, TO220, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:7.5V, INPUT VOLTAGE MAX:25V, PRODUCT RANGE:7805 VOLTAGE REGULATORS, OUTPUT CURRENT:1A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, LINEAR REG, 1A, 5V, TO220, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:7.5V, INPUT VOLTAGE MAX:25V, PRODUCT RANGE:7805 VOLTAGE REGULATORS, OUTPUT CURRENT:1A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 38858724
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details