ROHM Semiconductor USA, LLC Interface Transceiver IC BA12004DF-ZE2

Description
IC DARLINGTON ARRAY 7/0 16SOP Product overview: BA12004DF-ZE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BA12004DF-ZE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DARLINGTON ARRAY 7/0 16SOP Product overview: BA12004DF-ZE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BA12004DF-ZE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-BA12004DF-ZE2
Interface Transceiver IC 710-BA12004DF-ZE2
IC DARLINGTON ARRAY 7/0 16SOP Product overview: BA12004DF-ZE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BA12004DF-ZE2 can be used for catalog matching and distributor lookup.

IC DARLINGTON ARRAY 7/0 16SOP Product overview: BA12004DF-ZE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BA12004DF-ZE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1048089-BA12004DF-ZE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1048089-BA12004DF-ZE2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1048089-BA12004DF-ZE2
Win Source Part Number: 1048089-BA12004DF-ZE 2 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Darlington Array Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Number of Drivers/Receivers: 7/0 Voltage - Supply: 0.5V ~ 30V Package / Case: 16-SOIC (0.173", 4.40mm Width) Supplier Device Package: 16-SOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ULN2004ADR; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: BA12004DF-ZE2-ND,BA1 2004DF-ZE2TR,BA12004 DF-ZE2CT,BA12004DF-Z E2DKR Base Product Number: BA12004

Win Source Part Number: 1048089-BA12004DF-ZE2
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Darlington Array
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Drivers/Receivers: 7/0
Voltage - Supply: 0.5V ~ 30V
Package / Case: 16-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ULN2004ADR;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: BA12004DF-ZE2-ND,BA12004DF-ZE2TR,BA12004DF-ZE2CT,BA12004DF-ZE2DKR
Base Product Number: BA12004

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BA12004DF-ZE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BA12004DF-ZE2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BA12004DF-ZE2
IC DARLINGTON ARRAY 7/0 16SOP

IC DARLINGTON ARRAY 7/0 16SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BA12004DF-ZE2 1048089-BA12004DF-ZE2 BA12004DF-ZE2
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 0.5V ~ 30V Other; 0.5V ~ 30V Other
Unlock Full Specs
to access all available technical data