ROHM Semiconductor USA, LLC Interface - Interface - Drivers, Receivers, Transceivers - BA12003DF-ZE2 BA12003DF-ZE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863369-BA12003DF-ZE2 Operating Temperature Range: -40°C ~ 85°C Features: 7/0 Darlington Array - - 16-SOP Package: Reel - TR Package: 16-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BA12003 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BA12003DF-ZE2DKR, BA12003DF-ZE2CT, BA12003DF-ZE2-ND, BA12003DF-ZE2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863369-BA12003DF-ZE2 Operating Temperature Range: -40°C ~ 85°C Features: 7/0 Darlington Array - - 16-SOP Package: Reel - TR Package: 16-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BA12003 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BA12003DF-ZE2DKR, BA12003DF-ZE2CT, BA12003DF-ZE2-ND, BA12003DF-ZE2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BA12003DF-ZE2 - 863369-BA12003DF-ZE2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BA12003DF-ZE2
863369-BA12003DF-ZE2
Interface - Interface - Drivers, Receivers, Transceivers - BA12003DF-ZE2 863369-BA12003DF-ZE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 863369-BA12003DF-ZE2 Operating Temperature Range: -40°C ~ 85°C Features: 7/0 Darlington Array - - 16-SOP Package: Reel - TR Package: 16-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BA12003 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BA12003DF-ZE2DKR, BA12003DF-ZE2CT, BA12003DF-ZE2-ND, BA12003DF-ZE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863369-BA12003DF-ZE2
Operating Temperature Range: -40°C ~ 85°C
Features: 7/0 Darlington Array - - 16-SOP
Package: Reel - TR
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BA12003
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: BA12003DF-ZE2DKR, BA12003DF-ZE2CT, BA12003DF-ZE2-ND, BA12003DF-ZE2TR

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-BA12003DF-ZE2
Interface Transceiver IC 710-BA12003DF-ZE2
IC DARLINGTON ARRAY 7/0 16SOP Product overview: BA12003DF-ZE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BA12003DF-ZE2 can be used for catalog matching and distributor lookup.

IC DARLINGTON ARRAY 7/0 16SOP Product overview: BA12003DF-ZE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BA12003DF-ZE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - BA12003DF-ZE2 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BA12003DF-ZE2
Drivers, Receivers, Transceivers BA12003DF-ZE2
IC DARLINGTON ARRAY 7/0 16SOP

IC DARLINGTON ARRAY 7/0 16SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips - BA12003DF-ZE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips
BA12003DF-ZE2
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips BA12003DF-ZE2
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips

Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863369-BA12003DF-ZE2 710-BA12003DF-ZE2 BA12003DF-ZE2 BA12003DF-ZE2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BA12003DF-ZE2 Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SOIC; 16-SOP Tape & Reel (TR) SOIC; 16-SOIC (0.173", 4.40mm Width)
Device Type Transceiver Darlington Array Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2433-F-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details