ROHM Semiconductor USA, LLC Interface - Interface - Drivers, Receivers, Transceivers - BA12003B BA12003B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049064-BA12003B Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 7/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049064-BA12003B Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 7/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BA12003B - 049064-BA12003B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BA12003B
049064-BA12003B
Interface - Interface - Drivers, Receivers, Transceivers - BA12003B 049064-BA12003B
Manufacturer: Rohm Semiconductor Win Source Part Number: 049064-BA12003B Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 7/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049064-BA12003B
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 7/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C
Case / Package: 16-SOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-BA12003B
Interface Transceiver IC 710-BA12003B
IC DARLINGTON ARRAY 7/0 16DIP Product overview: BA12003B from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BA12003B can be used for catalog matching and distributor lookup.

IC DARLINGTON ARRAY 7/0 16DIP Product overview: BA12003B from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BA12003B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 049064-BA12003B 710-BA12003B
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BA12003B Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1899710P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details