ROHM Semiconductor USA, LLC Comparators BA10393

Description
Comparator General Purpose Open Collector 8-DIP
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - BA10393-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BA10393-ND
Comparators BA10393-ND
Comparator General Purpose Open Collector 8-DIP

Comparator General Purpose Open Collector 8-DIP

Buy Now Datasheet
Linear - Linear - Comparators - BA10393 - BA10393 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA10393
BA10393
Linear - Linear - Comparators - BA10393 BA10393
Manufacturer: Rohm Semiconductor Win Source Part Number: 010727-BA10393 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010727-BA10393
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA10393 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA10393
Integrated Circuits (ICs) - Linear - Comparators BA10393
IC COMPARATOR 2 GEN PUR 8DIP

IC COMPARATOR 2 GEN PUR 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BA10393-ND BA10393 BA10393
Product Name Comparators Linear - Linear - Comparators - BA10393 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
CD74HC85 4-Bit Magnitude Comparator - CD74HC85MT - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
Comparators - MCP6541T-I/SNTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers