ROHM Semiconductor USA, LLC Linear - Linear - Comparators - BA10339FV-E2 BA10339FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010723-BA10339FV-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: BA10339 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Alternative Parts (Cross-Reference): LM239DTBR2G; NJM2901V; NJM#2901V; NJM2901V-TE2; Introduction Date: February 05, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010723-BA10339FV-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: BA10339 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Alternative Parts (Cross-Reference): LM239DTBR2G; NJM2901V; NJM#2901V; NJM2901V-TE2; Introduction Date: February 05, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - BA10339FV-E2 - BA10339FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA10339FV-E2
BA10339FV-E2
Linear - Linear - Comparators - BA10339FV-E2 BA10339FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010723-BA10339FV-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: BA10339 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Alternative Parts (Cross-Reference): LM239DTBR2G; NJM2901V; NJM#2901V; NJM2901V-TE2; Introduction Date: February 05, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010723-BA10339FV-E2
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: BA10339
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Alternative Parts (Cross-Reference): LM239DTBR2G; NJM2901V; NJM#2901V; NJM2901V-TE2;
Introduction Date: February 05, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA10339FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA10339FV-E2
Integrated Circuits (ICs) - Linear - Comparators BA10339FV-E2
IC COMPARATOR 4 GEN PUR 14SSOP

IC COMPARATOR 4 GEN PUR 14SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number BA10339FV-E2 BA10339FV-E2
Product Name Linear - Linear - Comparators - BA10339FV-E2 Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
4-Bit Comparator - 8269/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details