ROHM Semiconductor USA, LLC Voltage Regulators - Linear BA09FP-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252
Datasheet
Datasheet Summary
Powered by GS/AI

The BA09FP-E2 is a fixed positive output linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage from a varying DC input. It supports a maximum output current of 1A and operates with an input voltage range of 10V to 25V. This regulator features built-in overvoltage protection, overcurrent protection, and thermal shutdown capabilities, ensuring reliable operation under various conditions. The device is available in a TO252-3 package, making it suitable for a wide range of applications. The BA09FP-E2 is part of the BAOOT/FP series, which includes multiple fixed output voltage options, enhancing its versatility for different project requirements.

Datasheet Summary
Powered by GS/AI

The BA09FP-E2 is a fixed positive output linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage from a varying DC input. It supports a maximum output current of 1A and operates with an input voltage range of 10V to 25V. This regulator features built-in overvoltage protection, overcurrent protection, and thermal shutdown capabilities, ensuring reliable operation under various conditions. The device is available in a TO252-3 package, making it suitable for a wide range of applications. The BA09FP-E2 is part of the BAOOT/FP series, which includes multiple fixed output voltage options, enhancing its versatility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BA09FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BA09FP-E2
Voltage Regulators - Linear BA09FP-E2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BA09FP-E2
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228200 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details