ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. ROHM's 1.5A variable secondary LDO regulators for local power supplies allow arbitrary setting of the output voltage(1.5V-12V variable) via external resistance and feature low saturation along with ±1% voltage accuracy. We prepared surface mount type(TO252) and leaded type(TO220FP/CP). Optimized for TVs, HDDs, PCs, DVD players, and the like. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. ROHM's 1.5A variable secondary LDO regulators for local power supplies allow arbitrary setting of the output voltage(1.5V-12V variable) via external resistance and feature low saturation along with ±1% voltage accuracy. We prepared surface mount type(TO252) and leaded type(TO220FP/CP). Optimized for TVs, HDDs, PCs, DVD players, and the like. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220FP
IC REG LIN POS ADJ 1.5A TO220FP Product overview: BA00JC5WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00JC5WT can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1150977-BA00JC5WT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: TO-220-3 Full Pack
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: BA00JC5
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA
PSRR: 55dB ~ 50dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220FP
Output Voltage MAX: 12V
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.5V @ 500mA
Alternative Parts (Cross-Reference): RH3083MK DWF; AP1117IEG-13; XB1085K12BJR;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 1.5A TO220FP
IC REG LIN POS ADJ 1.5A TO220FP
IC REG LIN POS ADJ 1.5A TO220FP
LDO Voltage Regulators LDO REG 1.5V-12V 1.5A 5PIN
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA00JC5WT | BA00JC5WT | 846-BA00JC5WT-ND | 776-BA00JC5WT | 1150977-BA00JC5WT | BA00JC5WT | BA00JC5WT | 687-BA00JC5WT | BA00JC5WT |
| Product Name | 1.5A Variable/Fixed Output LDO Regulators | 1.5A Variable Output, High-Accuracy LDO Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A Voltage Regulator IC | END - OF - LIFE - BA00JC5WT | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 1.5A TO220FP | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO220FP-5 | TO-220; Other; TO-220-5 Full Pack | Other; Tube | TO-220; Other; TO-220-3 Full Pack | TO-220 | TO-220; Other; TO-220-3 Full Pack | ||
| Output Voltage | 1.5 to 12 volts | 1.5 to 12 volts | 1.5 to 12 volts | 1.5 volts | 1.5 volts | 1.5 volts | 12 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 3 to 16 volts | 16 volts |