ROHM Semiconductor USA, LLC 2A/1A Variable Output LDO Regulators BA00CC0WT

Description
1A Variable Output LDO Regulators
Request a Quote Datasheet
Description
1A Variable Output LDO Regulators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A/1A Variable Output LDO Regulators - BA00CC0WT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2A/1A Variable Output LDO Regulators
BA00CC0WT
2A/1A Variable Output LDO Regulators BA00CC0WT
1A Variable Output LDO Regulators

1A Variable Output LDO Regulators

Supplier's Site Datasheet
1A Variable Output LDO Regulator - BA00CC0WT - ROHM Semiconductor GmbH
Willich, Germany
1A Variable Output LDO Regulator
BA00CC0WT
1A Variable Output LDO Regulator BA00CC0WT
1A Variable Output LDO Regulators

1A Variable Output LDO Regulators

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA00CC0WT - 049035-BA00CC0WT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA00CC0WT
049035-BA00CC0WT
PMIC - PMIC - Voltage Regulators - Linear - BA00CC0WT 049035-BA00CC0WT
Manufacturer: Rohm Semiconductor Win Source Part Number: 049035-BA00CC0WT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220FP-5 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.225V Operating Supply Current: 2.5mA to 5mA PSRR: 55dB (120Hz) Maximum Output Voltage: 25V Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049035-BA00CC0WT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220FP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.225V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A TO220 Voltage Regulator IC
776-BA00CC0WT
1A TO220 Voltage Regulator IC 776-BA00CC0WT
IC REG LINEAR POS ADJ 1A TO220-5 Product overview: BA00CC0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00CC0WT can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A TO220-5 Product overview: BA00CC0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00CC0WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - BA00CC0WT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA00CC0WT
PMIC - Voltage Regulators - Linear BA00CC0WT
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA00CC0WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA00CC0WT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA00CC0WT
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA00CC0WT
LDO Voltage Regulators BA00CC0WT
LDO Voltage Regulators REG 1A ADJ

LDO Voltage Regulators REG 1A ADJ

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number BA00CC0WT BA00CC0WT 049035-BA00CC0WT 776-BA00CC0WT BA00CC0WT BA00CC0WT BA00CC0WT
Product Name 2A/1A Variable Output LDO Regulators 1A Variable Output LDO Regulator PMIC - PMIC - Voltage Regulators - Linear - BA00CC0WT 1A TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout
Package Type TO-220; Other; TO220FP-5 TO-220; Other; TO220FP-5 TO-220; Other; TO-220FP-5 Other; Tube TO-220
Output Voltage 3 to 15 volts 3 to 15 volts 1.23 volts 1.23 volts 1.23 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 4 to 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data