ROHM Semiconductor USA, LLC 400V 0.5A Bipolar Transistor A1727

Description
TRANS PNP 400V 0.5A SOT-428 Product overview: A1727 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-A1727 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 400V 0.5A SOT-428 Product overview: A1727 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-A1727 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.5A Bipolar Transistor
276-A1727
400V 0.5A Bipolar Transistor 276-A1727
TRANS PNP 400V 0.5A SOT-428 Product overview: A1727 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-A1727 can be used for catalog matching and distributor lookup.

TRANS PNP 400V 0.5A SOT-428 Product overview: A1727 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-A1727 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - A1727 - 168235-A1727 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - A1727
168235-A1727
TRANSISTORS - Transistors (BJT) - Single - A1727 168235-A1727
Manufacturer: Rohm Semiconductor Win Source Part Number: 168235-A1727 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 12MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 10mA, 100mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 82 @ 50mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 168235-A1727
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 12MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 50mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-A1727 168235-A1727
Product Name 400V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - A1727
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data