MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2SK3019EB |
| Product Name | 2.5V Drive Nch MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 100 milliamps |
| PD | 150 milliwatts |