ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SK3019B TL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 159776-2SK3019B TL Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3019B Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 159776-2SK3019B TL Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3019B Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159776-2SK3019B TL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159776-2SK3019B TL
Discrete Semiconductor Products 159776-2SK3019B TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 159776-2SK3019B TL Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3019B Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 159776-2SK3019B TL
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3019B
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
288-2SK3019B TL
MOSFET Transistor 288-2SK3019B TL
Trans MOSFET N-CH 3-Pin EMT T/R Product overview: 2SK3019B TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3019B TL can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 3-Pin EMT T/R Product overview: 2SK3019B TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3019B TL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159776-2SK3019B TL 288-2SK3019B TL
Product Name Discrete Semiconductor Products MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
N-channel TrenchMOS standard level FET - BUK7Y18-75B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
6 suppliers