ROHM Semiconductor USA, LLC 2.5V Drive Nch MOSFET 2SK3018

Description
ROHM recommends RU1C001UN as standard spec.
Request a Quote Datasheet
Description
ROHM recommends RU1C001UN as standard spec.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V Drive Nch MOSFET - 2SK3018 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.5V Drive Nch MOSFET
2SK3018
2.5V Drive Nch MOSFET 2SK3018
ROHM recommends RU1C001UN as standard spec.

ROHM recommends RU1C001UN as standard spec.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3018 - 8211-2SK3018 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3018
8211-2SK3018
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3018 8211-2SK3018
Manufacturer: Rohm Semiconductor Win Source Part Number: 8211-2SK3018 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Input Capacitance: 13pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 8211-2SK3018
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Input Capacitance: 13pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 1A MOSFET Transistor
285-2SK3018
30V 1A MOSFET Transistor 285-2SK3018
MOSFET N-CH 30V .1A SOT-323 Product overview: 2SK3018 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3018 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V .1A SOT-323 Product overview: 2SK3018 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3018 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK3018 8211-2SK3018 285-2SK3018
Product Name 2.5V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3018 30V 1A MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 100 milliamps
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data