ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2731T146 2SK2731T146

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005994-2SK2731T146 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 25pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 Ohm @ 100mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005994-2SK2731T146 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 25pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 Ohm @ 100mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2731T146 - 005994-2SK2731T146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2731T146
005994-2SK2731T146
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2731T146 005994-2SK2731T146
Manufacturer: Rohm Semiconductor Win Source Part Number: 005994-2SK2731T146 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 25pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 Ohm @ 100mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005994-2SK2731T146
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 25pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 Ohm @ 100mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 2SK2731T146CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK2731T146CT-ND
Single FETs, MOSFETs 2SK2731T146CT-ND
N-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SMT3

N-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SMT3

Buy Now Datasheet
Single FETs, MOSFETs - 2SK2731T146DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK2731T146DKR-ND
Single FETs, MOSFETs 2SK2731T146DKR-ND
N-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SMT3

N-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SMT3

Buy Now Datasheet
Single FETs, MOSFETs - 2SK2731T146TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK2731T146TR-ND
Single FETs, MOSFETs 2SK2731T146TR-ND
N-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SMT3

N-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SMT3

Buy Now Datasheet
Singapore, Singapore
30V 200MA MOSFET Transistor
278-2SK2731T146
30V 200MA MOSFET Transistor 278-2SK2731T146
MOSFET N-CH 30V 200MA SMT3 Product overview: 2SK2731T146 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2731T146 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 200MA SMT3 Product overview: 2SK2731T146 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2731T146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK2731T146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK2731T146
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK2731T146
MOSFET N-CH 30V 200MA SMT3

MOSFET N-CH 30V 200MA SMT3

Supplier's Site
MOSFET N-CH 30V 200MA SOT-346 - 687-2SK2731T146 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 200MA SOT-346
687-2SK2731T146
MOSFET N-CH 30V 200MA SOT-346 687-2SK2731T146
MOSFET N-CH 30V 200MA SOT-346

MOSFET N-CH 30V 200MA SOT-346

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 30V 200MA

MOSFET N-CH 30V 200MA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 005994-2SK2731T146 2SK2731T146CT-ND 278-2SK2731T146 2SK2731T146 687-2SK2731T146 2SK2731T146
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2731T146 Single FETs, MOSFETs 30V 200MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 200MA SOT-346 MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 200 milliwatts 200 milliwatts 200 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT23; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details