ROHM Semiconductor USA, LLC 500V 10A MOSFET Transistor 2SK2714

Description
Trans MOSFET N-CH 500V 10A 3-Pin(3+Tab) TO-220FN Bulk Product overview: 2SK2714 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2714 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 500V 10A 3-Pin(3+Tab) TO-220FN Bulk Product overview: 2SK2714 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2714 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 10A MOSFET Transistor
288-2SK2714
500V 10A MOSFET Transistor 288-2SK2714
Trans MOSFET N-CH 500V 10A 3-Pin(3+Tab) TO-220FN Bulk Product overview: 2SK2714 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2714 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 500V 10A 3-Pin(3+Tab) TO-220FN Bulk Product overview: 2SK2714 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2714 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159594-2SK2714 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159594-2SK2714
Discrete Semiconductor Products 159594-2SK2714
Manufacturer: Rohm Semiconductor Win Source Part Number: 159594-2SK2714 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2714 Introduction Date: November 18, 1998 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 159594-2SK2714
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2714
Introduction Date: November 18, 1998
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2714 159594-2SK2714
Product Name 500V 10A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data