ROHM Semiconductor USA, LLC 4V Drive Nch MOSFET 2SK2504

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch MOSFET - 2SK2504 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch MOSFET
2SK2504
4V Drive Nch MOSFET 2SK2504
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site
Singapore, Singapore
100V 5A MOSFET Transistor
285-2SK2504
100V 5A MOSFET Transistor 285-2SK2504
Small switching (100V, 5A) Product overview: 2SK2504 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2504 can be used for catalog matching and distributor lookup.

Small switching (100V, 5A) Product overview: 2SK2504 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2504 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2504 - 1127299-2SK2504 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2504
1127299-2SK2504
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2504 1127299-2SK2504
Manufacturer: Rohm Semiconductor Win Source Part Number: 1127299-2SK2504 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1127299-2SK2504
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET, - 17672-2SK2504 - Utmel Electronic Limited
Hong Kong, China
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET,
17672-2SK2504
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET, 17672-2SK2504
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET,

Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET,

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors
Product Number 2SK2504 285-2SK2504 1127299-2SK2504 17672-2SK2504
Product Name 4V Drive Nch MOSFET 100V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2504 Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET,
Polarity N-Channel N-Channel
V(BR)DSS 100 volts
IDSS 5000 milliamps
PD 20000 milliwatts
Unlock Full Specs
to access all available technical data