ROHM Semiconductor USA, LLC 60V 5A MOSFET Transistor 2SK2503TL

Description
MOSFET N-CH 60V 5A CPT3 Product overview: 2SK2503TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2503TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 5A CPT3 Product overview: 2SK2503TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2503TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A MOSFET Transistor
278-2SK2503TL
60V 5A MOSFET Transistor 278-2SK2503TL
MOSFET N-CH 60V 5A CPT3 Product overview: 2SK2503TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2503TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 5A CPT3 Product overview: 2SK2503TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2503TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2503TL - 123982-2SK2503TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2503TL
123982-2SK2503TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2503TL 123982-2SK2503TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 123982-2SK2503TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 520pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 135 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 123982-2SK2503TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 520pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 135 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 2SK2503TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK2503TLTR-ND
Single FETs, MOSFETs 2SK2503TLTR-ND
N-Channel 60V 5A (Ta) 20W (Tc) Surface Mount CPT3

N-Channel 60V 5A (Ta) 20W (Tc) Surface Mount CPT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK2503TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK2503TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK2503TL
MOSFET N-CH 60V 5A CPT3

MOSFET N-CH 60V 5A CPT3

Supplier's Site
MOSFET N-CH 60V 5A DPAK - 687-2SK2503TL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 5A DPAK
687-2SK2503TL
MOSFET N-CH 60V 5A DPAK 687-2SK2503TL
MOSFET N-CH 60V 5A DPAK

MOSFET N-CH 60V 5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2SK2503TL 123982-2SK2503TL 2SK2503TLTR-ND 2SK2503TL 687-2SK2503TL
Product Name 60V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2503TL Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 5A DPAK
PD 20000 milliwatts 20000 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); CPT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products