Manufacturer: Rohm Semiconductor
Win Source Part Number: 053685-2SD2707T2LV
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Family Name: 2SD2707V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 300nA (ICBO)
Typical Gain (hFE) (Min): 820 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): 2SC5658-Q RDG; 2SC5658-S RDG; 2SC5658-R RDG;
Introduction Date: November 08, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 0.15A VMT3 Product overview: 2SD2707T2LV from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2707T2LV can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.15A VMT3
TRANS NPN 50V 0.15A VMT3
Bipolar Transistors - BJT NPN 50V 0.15A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 053685-2SD2707T2LV | 276-2SD2707T2LV | 2SD2707T2LV | 2SD2707T2LV | 2SD2707T2LV |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD2707T2LV | 50V 0.15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; VMT3 | Tape & Reel (TR) | SOT-723 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |