Bipolar (BJT) Transistor NPN 20V 300mA 35MHz 300mW Through Hole SPT
TRANS NPN 20V 0.3A SPT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SD2705STP-ND | 2SD2705STP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |