ROHM Semiconductor USA, LLC 30V 1A Bipolar Transistor 2SD2703TL

Description
TRANS NPN 30V 1A TUMT3 Product overview: 2SD2703TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2703TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 1A TUMT3 Product overview: 2SD2703TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2703TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1A Bipolar Transistor
276-2SD2703TL
30V 1A Bipolar Transistor 276-2SD2703TL
TRANS NPN 30V 1A TUMT3 Product overview: 2SD2703TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2703TL can be used for catalog matching and distributor lookup.

TRANS NPN 30V 1A TUMT3 Product overview: 2SD2703TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2703TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2703TL - 108906-2SD2703TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2703TL
108906-2SD2703TL
TRANSISTORS - Transistors (BJT) - Single - 2SD2703TL 108906-2SD2703TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 108906-2SD2703TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 350mV @ 25mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 108906-2SD2703TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 350mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SD2703TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2703TLTR-ND
Single Bipolar Transistors 2SD2703TLTR-ND
Bipolar (BJT) Transistor NPN 30V 1A 320MHz 800mW Surface Mount TUMT3

Bipolar (BJT) Transistor NPN 30V 1A 320MHz 800mW Surface Mount TUMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2703TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2703TLCT-ND
Single Bipolar Transistors 2SD2703TLCT-ND
Bipolar (BJT) Transistor NPN 30V 1A 320MHz 800mW Surface Mount TUMT3

Bipolar (BJT) Transistor NPN 30V 1A 320MHz 800mW Surface Mount TUMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2703TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2703TLDKR-ND
Single Bipolar Transistors 2SD2703TLDKR-ND
Bipolar (BJT) Transistor NPN 30V 1A 320MHz 800mW Surface Mount TUMT3

Bipolar (BJT) Transistor NPN 30V 1A 320MHz 800mW Surface Mount TUMT3

Buy Now Datasheet
Transistor, Npn, 30V, 1A, Sot-323T; Transistor Polarity Rohm - 82AC4098 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 1A, Sot-323T; Transistor Polarity Rohm
82AC4098
Transistor, Npn, 30V, 1A, Sot-323T; Transistor Polarity Rohm 82AC4098
TRANSISTOR, NPN, 30V, 1A, SOT-323T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:400mW; DC Collector Current:1A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 1A, SOT-323T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:400mW; DC Collector Current:1A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD2703TL
Bipolar Transistors - BJT 2SD2703TL
Bipolar Transistors - BJT 30V 1A NPN LOW

Bipolar Transistors - BJT 30V 1A NPN LOW

Buy Now Datasheet
TRANS NPN 30V 1A TUMT3 - 687-2SD2703TL - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 1A TUMT3
687-2SD2703TL
TRANS NPN 30V 1A TUMT3 687-2SD2703TL
TRANS NPN 30V 1A TUMT3

TRANS NPN 30V 1A TUMT3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2703TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2703TL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2703TL
TRANS NPN 30V 1A TUMT3

TRANS NPN 30V 1A TUMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD2703TL 108906-2SD2703TL 2SD2703TLTR-ND 82AC4098 2SD2703TL 687-2SD2703TL 2SD2703TL
Product Name 30V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2703TL Single Bipolar Transistors Transistor, Npn, 30V, 1A, Sot-323T; Transistor Polarity Rohm Bipolar Transistors - BJT TRANS NPN 30V 1A TUMT3 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; TUMT3 3-SMD, Flat Leads TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data