ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD2700TL

Description
Bipolar (BJT) Transistor NPN 12V 2A 360MHz 800mW Surface Mount TUMT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 12V 2A 360MHz 800mW Surface Mount TUMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD2700TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2700TLTR-ND
Single Bipolar Transistors 2SD2700TLTR-ND
Bipolar (BJT) Transistor NPN 12V 2A 360MHz 800mW Surface Mount TUMT3

Bipolar (BJT) Transistor NPN 12V 2A 360MHz 800mW Surface Mount TUMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2700TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2700TLCT-ND
Single Bipolar Transistors 2SD2700TLCT-ND
Bipolar (BJT) Transistor NPN 12V 2A 360MHz 800mW Surface Mount TUMT3

Bipolar (BJT) Transistor NPN 12V 2A 360MHz 800mW Surface Mount TUMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2700TL - 103502-2SD2700TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2700TL
103502-2SD2700TL
TRANSISTORS - Transistors (BJT) - Single - 2SD2700TL 103502-2SD2700TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 103502-2SD2700TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 360MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 180mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 103502-2SD2700TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 360MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 180mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 2A Bipolar Transistor
276-2SD2700TL
12V 2A Bipolar Transistor 276-2SD2700TL
TRANS NPN 12V 2A TUMT3 Product overview: 2SD2700TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2700TL can be used for catalog matching and distributor lookup.

TRANS NPN 12V 2A TUMT3 Product overview: 2SD2700TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2700TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2700TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2700TL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2700TL
TRANS NPN 12V 2A TUMT3

TRANS NPN 12V 2A TUMT3

Supplier's Site
Transistor, Npn, 12V, 2A, Sot-323T; Transistor Polarity Rohm - 82AC4095 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 12V, 2A, Sot-323T; Transistor Polarity Rohm
82AC4095
Transistor, Npn, 12V, 2A, Sot-323T; Transistor Polarity Rohm 82AC4095
TRANSISTOR, NPN, 12V, 2A, SOT-323T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:360MHz; Power Dissipation Pd:400mW; DC Collector Current:2A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 12V, 2A, SOT-323T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:360MHz; Power Dissipation Pd:400mW; DC Collector Current:2A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD2700TL
Bipolar Transistors - BJT 2SD2700TL
Bipolar Transistors - BJT NPN 12V 2A

Bipolar Transistors - BJT NPN 12V 2A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SD2700TLTR-ND 103502-2SD2700TL 276-2SD2700TL 2SD2700TL 82AC4095 2SD2700TL
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD2700TL 12V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 12V, 2A, Sot-323T; Transistor Polarity Rohm Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN
Package Type 3-SMD, Flat Leads SOT3; TUMT3 Tape & Reel (TR) TUMT3 TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274885 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BC846AQCZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8009
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers